Vishay Precision Group RES 47 OHM 1/4W 5% 1206 SMD CRCW120647R0JNEAIF

Description
RES 47ohm 1/4W 5% 1206 SMD
Request a Quote Datasheet
Description
RES 47ohm 1/4W 5% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47 OHM 1/4W 5% 1206 SMD - CRCW120647R0JNEAIF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47 OHM 1/4W 5% 1206 SMD
CRCW120647R0JNEAIF
RES 47 OHM 1/4W 5% 1206 SMD CRCW120647R0JNEAIF
RES 47ohm 1/4W 5% 1206 SMD

RES 47ohm 1/4W 5% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-47ARTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-47ARTR-ND
Chip Resistor - Surface Mount 541-47ARTR-ND
47 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

47 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-47ARDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-47ARDKR-ND
Chip Resistor - Surface Mount 541-47ARDKR-ND
47 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

47 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-47ARCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-47ARCT-ND
Chip Resistor - Surface Mount 541-47ARCT-ND
47 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

47 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 47 Ohm, 250 Mw, 5%, 200 V Rohs Compliant Vishay - 52X1350 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 47 Ohm, 250 Mw, 5%, 200 V Rohs Compliant Vishay
52X1350
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 47 Ohm, 250 Mw, 5%, 200 V Rohs Compliant Vishay 52X1350
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 47 ohm, 250 mW, 5%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 47 ohm, 250 mW, 5%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 47 Ohm, 250 Mw, 5%, 200 V Rohs Compliant Vishay - 41R4899 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 47 Ohm, 250 Mw, 5%, 200 V Rohs Compliant Vishay
41R4899
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 47 Ohm, 250 Mw, 5%, 200 V Rohs Compliant Vishay 41R4899
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 47 ohm, 250 mW, 5%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 47 ohm, 250 mW, 5%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW120647R0JNEAIF 541-47ARTR-ND 52X1350
Product Name RES 47 OHM 1/4W 5% 1206 SMD Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 47 Ohm, 250 Mw, 5%, 200 V Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 47 ohms 47 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chip Resistor - Surface Mount - 1614962-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Surface Mount Resistors - 2567517P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0011 ohms
View Details