Vishay Precision Group Chip Resistor - Surface Mount CRCW120647R0JNEA

Description
47 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
47 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-47ETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-47ETR-ND
Chip Resistor - Surface Mount 541-47ETR-ND
47 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

47 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-47ECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-47ECT-ND
Chip Resistor - Surface Mount 541-47ECT-ND
47 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

47 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-47EDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-47EDKR-ND
Chip Resistor - Surface Mount 541-47EDKR-ND
47 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

47 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 47-OHM 1/8W 5% - CRCW120647R0JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47-OHM 1/8W 5%
CRCW120647R0JNEA
RES 47-OHM 1/8W 5% CRCW120647R0JNEA
RES 47-OHM 1/8W 5%

RES 47-OHM 1/8W 5%

Supplier's Site
Res, Thick Film, 47R, 5%, 0.25W, 1206; Resistance Vishay - 59M6997 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 47R, 5%, 0.25W, 1206; Resistance Vishay
59M6997
Res, Thick Film, 47R, 5%, 0.25W, 1206; Resistance Vishay 59M6997
RES, THICK FILM, 47R, 5%, 0.25W, 1206; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 47R, 5%, 0.25W, 1206; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 47R, 5%, 0.25W, 1206, Reel; Resistance Vishay - 87K0827 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 47R, 5%, 0.25W, 1206, Reel; Resistance Vishay
87K0827
Res, Thick Film, 47R, 5%, 0.25W, 1206, Reel; Resistance Vishay 87K0827
RES, THICK FILM, 47R, 5%, 0.25W, 1206, REEL; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 47R, 5%, 0.25W, 1206, REEL; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW120647R0JNEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW120647R0JNEA
Resistors - Chip Resistor - Surface Mount CRCW120647R0JNEA
RES SMD 47 OHM 5% 1/4W 1206

RES SMD 47 OHM 5% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-47ETR-ND CRCW120647R0JNEA 59M6997 87K0827 CRCW120647R0JNEA
Product Name Chip Resistor - Surface Mount RES 47-OHM 1/8W 5% Res, Thick Film, 47R, 5%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 47R, 5%, 0.25W, 1206, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric] 1206; 1206 (3216 Metric)
Resistance Range 47 ohms 47 ohms 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD4992FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details