Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:47.5kohm; Resistance Tolerance: 1%; Power Rating:0... CRCW120647K5FKEA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:47.5kohm; Resistance Tolerance: 1%; Power Rating:0...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:47.5kohm; Resistance Tolerance: 1%; Power Rating:0...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:47.5kohm; Resistance Tolerance: 1%; Power Rating:0... - CRCW120647K5FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:47.5kohm; Resistance Tolerance: 1%; Power Rating:0...
CRCW120647K5FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:47.5kohm; Resistance Tolerance: 1%; Power Rating:0... CRCW120647K5FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:47.5kohm; Resistance Tolerance: 1%; Power Rating:0...

Thick Film Chip ResistorSeries:CRCW; Resistance:47.5kohm; Resistance Tolerance: 1%; Power Rating:0...

Supplier's Site
Surface Mount Resistors - 6792165 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792165
Surface Mount Resistors 6792165
Vishay CRCW120647K5FKEA

Vishay CRCW120647K5FKEA

Supplier's Site
Surface Mount Resistors - 1694918 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694918
Surface Mount Resistors 1694918
Vishay CRCW120647K5FKEA

Vishay CRCW120647K5FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-47.5KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-47.5KFCT-ND
Chip Resistor - Surface Mount 541-47.5KFCT-ND
47.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

47.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-47.5KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-47.5KFTR-ND
Chip Resistor - Surface Mount 541-47.5KFTR-ND
47.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

47.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-47.5KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-47.5KFDKR-ND
Chip Resistor - Surface Mount 541-47.5KFDKR-ND
47.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

47.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 4W Resistor - 52-CRCW120647K5FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W Resistor
52-CRCW120647K5FKEA
SMD 4W Resistor 52-CRCW120647K5FKEA
47.5kR 1% 1/4W 1206 SMD Thick Film Resistor Product overview: CRCW120647K5FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW120647K5FKEA can be used for catalog matching and distributor lookup.

47.5kR 1% 1/4W 1206 SMD Thick Film Resistor Product overview: CRCW120647K5FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW120647K5FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW120647K5FKEA
915933-CRCW120647K5FKEA
Chip Resistor - Surface Mount - CRCW120647K5FKEA 915933-CRCW120647K5FKEA
Manufacturer: Vishay Win Source Part Number: 915933-CRCW120647K5F KEA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 47.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film Package: 1206 (3216 Metric) Package: Reel - TR Family Name: CRCW1206 Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-47.5KFCT, D25/CRCW1206 100 47K5 1% ET1 E3, 541-47.5KFDKR, 541-47.5KFTR

Manufacturer: Vishay
Win Source Part Number: 915933-CRCW120647K5FKEA
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 47.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Package: 1206 (3216 Metric)
Package: Reel - TR
Family Name: CRCW1206
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-47.5KFCT, D25/CRCW1206 100 47K5 1% ET1 E3, 541-47.5KFDKR, 541-47.5KFTR

Buy Now Datasheet
Res, Thick Film, 47K5, 1%, 0.25W, 1206; Resistance Vishay - 53K2423 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 47K5, 1%, 0.25W, 1206; Resistance Vishay
53K2423
Res, Thick Film, 47K5, 1%, 0.25W, 1206; Resistance Vishay 53K2423
RES, THICK FILM, 47K5, 1%, 0.25W, 1206; Resistance:47.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 47K5, 1%, 0.25W, 1206; Resistance:47.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 47K5, 1%, 0.25W, 1206, Reel; Resistance Vishay - 53K2424 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 47K5, 1%, 0.25W, 1206, Reel; Resistance Vishay
53K2424
Res, Thick Film, 47K5, 1%, 0.25W, 1206, Reel; Resistance Vishay 53K2424
RES, THICK FILM, 47K5, 1%, 0.25W, 1206, REEL; Resistance:47.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 47K5, 1%, 0.25W, 1206, REEL; Resistance:47.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 47.5 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 27W4929 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 47.5 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
27W4929
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 47.5 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 27W4929
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 47.5 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 47.5 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW120647K5FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW120647K5FKEA
Resistors - Chip Resistor - Surface Mount CRCW120647K5FKEA
RES SMD 47.5K OHM 1% 1/4W 1206

RES SMD 47.5K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW120647K5FKEA 6792165 541-47.5KFCT-ND 52-CRCW120647K5FKEA 915933-CRCW120647K5FKEA 53K2423 27W4929 CRCW120647K5FKEA
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:47.5kohm; Resistance Tolerance: 1%; Power Rating:0... Surface Mount Resistors Chip Resistor - Surface Mount SMD 4W Resistor Chip Resistor - Surface Mount - CRCW120647K5FKEA Res, Thick Film, 47K5, 1%, 0.25W, 1206; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 47.5 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip) THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) 1206; 1206 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD) 1206; 1206 (3216 Metric)
Standards and Certifications RoHS RoHS RoHS RoHS
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data