Vishay Precision Group Chip Resistor - Surface Mount CRCW120647K0JNEA

Description
47 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
47 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-47KECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-47KECT-ND
Chip Resistor - Surface Mount 541-47KECT-ND
47 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

47 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-47KEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-47KEDKR-ND
Chip Resistor - Surface Mount 541-47KEDKR-ND
47 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

47 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-47KETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-47KETR-ND
Chip Resistor - Surface Mount 541-47KETR-ND
47 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

47 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:47kohm; Resistance Tolerance: 5%; Power Rating:250... - CRCW120647K0JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:47kohm; Resistance Tolerance: 5%; Power Rating:250...
CRCW120647K0JNEA
Thick Film Chip ResistorSeries:CRCW; Resistance:47kohm; Resistance Tolerance: 5%; Power Rating:250... CRCW120647K0JNEA
Thick Film Chip ResistorSeries:CRCW; Resistance:47kohm; Resistance Tolerance: 5%; Power Rating:250...

Thick Film Chip ResistorSeries:CRCW; Resistance:47kohm; Resistance Tolerance: 5%; Power Rating:250...

Supplier's Site
Chip Resistor - Surface Mount - CRCW120647K0JNEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW120647K0JNEA
Chip Resistor - Surface Mount CRCW120647K0JNEA
RES SMD 47K OHM 5% 1/4W 1206

RES SMD 47K OHM 5% 1/4W 1206

Supplier's Site Datasheet
Res, Thick Film, 47K, 5%, 0.25W, 1206; Resistance Vishay - 59M6996 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 47K, 5%, 0.25W, 1206; Resistance Vishay
59M6996
Res, Thick Film, 47K, 5%, 0.25W, 1206; Resistance Vishay 59M6996
RES, THICK FILM, 47K, 5%, 0.25W, 1206; Resistance:47kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 47K, 5%, 0.25W, 1206; Resistance:47kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 47K, 5%, 0.25W, 1206, Reel; Resistance Vishay - 87K0824 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 47K, 5%, 0.25W, 1206, Reel; Resistance Vishay
87K0824
Res, Thick Film, 47K, 5%, 0.25W, 1206, Reel; Resistance Vishay 87K0824
RES, THICK FILM, 47K, 5%, 0.25W, 1206, REEL; Resistance:47kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 47K, 5%, 0.25W, 1206, REEL; Resistance:47kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number 541-47KECT-ND CRCW120647K0JNEA CRCW120647K0JNEA 59M6996 87K0824
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:47kohm; Resistance Tolerance: 5%; Power Rating:250... Chip Resistor - Surface Mount Res, Thick Film, 47K, 5%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 47K, 5%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data