Vishay Precision Group Chip Resistor - Surface Mount CRCW120647K0FKEAC

Description
47 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet
Description
47 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW120647K0FKEACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120647K0FKEACTR-ND
Chip Resistor - Surface Mount 541-CRCW120647K0FKEACTR-ND
47 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

47 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW120647K0FKEACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120647K0FKEACDKR-ND
Chip Resistor - Surface Mount 541-CRCW120647K0FKEACDKR-ND
47 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

47 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW120647K0FKEACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120647K0FKEACCT-ND
Chip Resistor - Surface Mount 541-CRCW120647K0FKEACCT-ND
47 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

47 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
D25/crcw1206-C 100 47K 1% Et1 E3 Rohs Compliant Vishay - 59AC6274 - Newark, An Avnet Company
Chicago, IL, United States
D25/crcw1206-C 100 47K 1% Et1 E3 Rohs Compliant Vishay
59AC6274
D25/crcw1206-C 100 47K 1% Et1 E3 Rohs Compliant Vishay 59AC6274
D25/CRCW1206-C 100 47K 1% ET1 E3 ROHS COMPLIANT: YES

D25/CRCW1206-C 100 47K 1% ET1 E3 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - CRCW120647K0FKEAC - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW120647K0FKEAC
Chip Resistor - Surface Mount CRCW120647K0FKEAC
RES 47K OHM 1% 1/4W 1206

RES 47K OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 541-CRCW120647K0FKEACTR-ND 59AC6274 CRCW120647K0FKEAC
Product Name Chip Resistor - Surface Mount D25/crcw1206-C 100 47K 1% Et1 E3 Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9360 ohms
View Details
4 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details