Vishay Intertechnology, Inc. Vishay/DaleThick Film Resistors - SMD 1/4watt 475ohms 1% CRCW1206475RFKTB

Description
Vishay/DaleThick Film Resistors - SMD 1/4watt 475ohms 1%
Request a Quote Datasheet
Description
Vishay/DaleThick Film Resistors - SMD 1/4watt 475ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleThick Film Resistors - SMD 1/4watt 475ohms 1% - CRCW1206475RFKTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleThick Film Resistors - SMD 1/4watt 475ohms 1%
CRCW1206475RFKTB
Vishay/DaleThick Film Resistors - SMD 1/4watt 475ohms 1% CRCW1206475RFKTB
Vishay/DaleThick Film Resistors - SMD 1/4watt 475ohms 1%

Vishay/DaleThick Film Resistors - SMD 1/4watt 475ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206475RFKTB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206475RFKTB-ND
Chip Resistor - Surface Mount CRCW1206475RFKTB-ND
475 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

475 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW1206475RFKTB CRCW1206475RFKTB-ND
Product Name Vishay/DaleThick Film Resistors - SMD 1/4watt 475ohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206
Resistance Range 475 ohms 475 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22100 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details