Vishay Precision Group Chip Resistor - Surface Mount CRCW1206475RFKTA

Description
475 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
475 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW1206475RFKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206475RFKTATR-ND
Chip Resistor - Surface Mount 541-CRCW1206475RFKTATR-ND
475 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

475 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW1206475RFKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206475RFKTACT-ND
Chip Resistor - Surface Mount 541-CRCW1206475RFKTACT-ND
RES SMD 475 OHM 1% 1/4W 1206

RES SMD 475 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW1206475RFKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206475RFKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW1206475RFKTADKR-ND
RES SMD 475 OHM 1% 1/4W 1206

RES SMD 475 OHM 1% 1/4W 1206

Buy Now Datasheet
CRCW1206475RFKTA - CRCW1206475RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW1206475RFKTA
CRCW1206475RFKTA
CRCW1206475RFKTA CRCW1206475RFKTA
CRCW1206475RFKTA

CRCW1206475RFKTA

Supplier's Site
Res, Thick Film, 475R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J5984 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 475R, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J5984
Res, Thick Film, 475R, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J5984
RES, THICK FILM, 475R, 1%, 0.25W, 1206, REEL; Resistance:475ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 475R, 1%, 0.25W, 1206, REEL; Resistance:475ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW1206475RFKTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW1206475RFKTA
Resistors - Chip Resistor - Surface Mount CRCW1206475RFKTA
RES SMD 475 OHM 1% 1/4W 1206

RES SMD 475 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW1206475RFKTATR-ND CRCW1206475RFKTA 07J5984 CRCW1206475RFKTA
Product Name Chip Resistor - Surface Mount CRCW1206475RFKTA Res, Thick Film, 475R, 1%, 0.25W, 1206, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric] 1206; 1206 (3216 Metric)
Resistance Range 475 ohms 475 ohms 475 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Chassis Mount Resistors - 1311254 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details