Vishay Precision Group Thick Film Resistors - SMD 1/4watt 475ohms 1% CRCW1206475RFKEB

Description
Thick Film Resistors - SMD 1/4watt 475ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 475ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 475ohms 1% - CRCW1206475RFKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 475ohms 1%
CRCW1206475RFKEB
Thick Film Resistors - SMD 1/4watt 475ohms 1% CRCW1206475RFKEB
Thick Film Resistors - SMD 1/4watt 475ohms 1%

Thick Film Resistors - SMD 1/4watt 475ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206475RFKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206475RFKEB-ND
Chip Resistor - Surface Mount CRCW1206475RFKEB-ND
475 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

475 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor,metal Glaze,475Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,1206-Case Rohs Compliant Vishay - 65J3248 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,475Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,1206-Case Rohs Compliant Vishay
65J3248
Resistor,metal Glaze,475Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,1206-Case Rohs Compliant Vishay 65J3248
Resistor,Metal Glaze,475Ohms,200WV, 1+/-% Tol,-100,100ppm-TC,1 206-Case RoHS Compliant: Yes

Resistor,Metal Glaze,475Ohms,200WV,1+/-% Tol,-100,100ppm-TC,1206-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1206475RFKEB CRCW1206475RFKEB-ND 65J3248
Product Name Thick Film Resistors - SMD 1/4watt 475ohms 1% Chip Resistor - Surface Mount Resistor,metal Glaze,475Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,1206-Case Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206
Resistance Range 475 ohms 475 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622939-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3480 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details