Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW1206475RFKEAHP

Description
475 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
475 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-475UCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-475UCT-ND
Chip Resistor - Surface Mount 541-475UCT-ND
475 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

475 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-475UDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-475UDKR-ND
Chip Resistor - Surface Mount 541-475UDKR-ND
475 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

475 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-475UTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-475UTR-ND
Chip Resistor - Surface Mount 541-475UTR-ND
475 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

475 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/2watt 475ohms 1% 100ppm High Power - CRCW1206475RFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/2watt 475ohms 1% 100ppm High Power
CRCW1206475RFKEAHP
Thick Film Resistors - SMD 1/2watt 475ohms 1% 100ppm High Power CRCW1206475RFKEAHP
Thick Film Resistors - SMD 1/2watt 475ohms 1% 100ppm High Power

Thick Film Resistors - SMD 1/2watt 475ohms 1% 100ppm High Power

Supplier's Site
SMD 0.75W 475ohm 200V Resistor - 52-CRCW1206475RFKEAHP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.75W 475ohm 200V Resistor
52-CRCW1206475RFKEAHP
SMD 0.75W 475ohm 200V Resistor 52-CRCW1206475RFKEAHP
Fixed Resistor, Metal Glaze/thick Film, 0.75W, 475ohm, 200V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 1206, CHIP, HALOGEN FREE AND ROHS COMPLIANT Product overview: CRCW1206475RFKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 475ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 475ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW1206475RFKEAH P can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.75W, 475ohm, 200V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 1206, CHIP, HALOGEN FREE AND ROHS COMPLIANT Product overview: CRCW1206475RFKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 475ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 475ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW1206475RFKEAHP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
971668-CRCW1206475RFKEAHP
Resistors - Chip Resistor - Surface Mount 971668-CRCW1206475RFKEAHP
Win Source Part Number: 971668-CRCW1206475RF KEAHP Category: Resistors>Chip Resistor - Surface Mount Series: CRCW-HP Features: Automotive AEC-Q200, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.75W, 3/4W Composition: Thick Film Number of Terminations: 2 Resistance: 475 Ohms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.122" L x 0.063" W (3.10mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: CRCW1206475RFKEAHP-N D,CRCW1206475RFKEAHP TR-ND,541-475UTR,541 -475UCT,CRCW1206475R FKEAHPCT-ND,CRCW1206 475RFKEAHPTR,CRCW120 6475RFKEAHPDKR,CRCW1 206475RFKEAHPCT,541- 475UDKR,CRCW1206475R FKEAHPDKR-ND Base Product Number: CRCW1206

Win Source Part Number: 971668-CRCW1206475RFKEAHP
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW-HP
Features: Automotive AEC-Q200, Pulse Withstanding
Package: Tape & Reel
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.75W, 3/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 475 Ohms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.122" L x 0.063" W (3.10mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: CRCW1206475RFKEAHP-ND,CRCW1206475RFKEAHPTR-ND,541-475UTR,541-475UCT,CRCW1206475RFKEAHPCT-ND,CRCW1206475RFKEAHPTR,CRCW1206475RFKEAHPDKR,CRCW1206475RFKEAHPCT,541-475UDKR,CRCW1206475RFKEAHPDKR-ND
Base Product Number: CRCW1206

Buy Now Datasheet
RES SMD 475 OHM 1% 3/4W 1206 - 873-CRCW1206475RFKEAHP - Utmel Electronic Limited
Hong Kong, China
RES SMD 475 OHM 1% 3/4W 1206
873-CRCW1206475RFKEAHP
RES SMD 475 OHM 1% 3/4W 1206 873-CRCW1206475RFKEAHP
RES SMD 475 OHM 1% 3/4W 1206

RES SMD 475 OHM 1% 3/4W 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-475UCT-ND CRCW1206475RFKEAHP 52-CRCW1206475RFKEAHP 971668-CRCW1206475RFKEAHP 873-CRCW1206475RFKEAHP
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/2watt 475ohms 1% 100ppm High Power SMD 0.75W 475ohm 200V Resistor Resistors - Chip Resistor - Surface Mount RES SMD 475 OHM 1% 3/4W 1206
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 1206; SURFACE MOUNT
Resistance Range 475 ohms 475 ohms 475 ohms 475 ohms 475 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C225J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details