Vishay Precision Group Chip Resistor - Surface Mount CRCW1206475RFKEA

Description
475 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
475 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-475FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-475FDKR-ND
Chip Resistor - Surface Mount 541-475FDKR-ND
475 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

475 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-475FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-475FCT-ND
Chip Resistor - Surface Mount 541-475FCT-ND
475 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

475 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-475FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-475FTR-ND
Chip Resistor - Surface Mount 541-475FTR-ND
475 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

475 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:475ohm; Resistance Tolerance: 1%; Power Rating:0.2... - CRCW1206475RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:475ohm; Resistance Tolerance: 1%; Power Rating:0.2...
CRCW1206475RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:475ohm; Resistance Tolerance: 1%; Power Rating:0.2... CRCW1206475RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:475ohm; Resistance Tolerance: 1%; Power Rating:0.2...

Thick Film Chip ResistorSeries:CRCW; Resistance:475ohm; Resistance Tolerance: 1%; Power Rating:0.2...

Supplier's Site
Res, Thick Film, 475R, 1%, 0.25W, 1206; Resistance Vishay - 53K2431 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 475R, 1%, 0.25W, 1206; Resistance Vishay
53K2431
Res, Thick Film, 475R, 1%, 0.25W, 1206; Resistance Vishay 53K2431
RES, THICK FILM, 475R, 1%, 0.25W, 1206; Resistance:475ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 475R, 1%, 0.25W, 1206; Resistance:475ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 475R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K5085 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 475R, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K5085
Res, Thick Film, 475R, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K5085
RES, THICK FILM, 475R, 1%, 0.25W, 1206, REEL; Resistance:475ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 475R, 1%, 0.25W, 1206, REEL; Resistance:475ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 475 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 61M5580 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 475 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
61M5580
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 475 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 61M5580
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 475 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 475 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW1206475RFKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW1206475RFKEA
Resistors - Chip Resistor - Surface Mount CRCW1206475RFKEA
RES SMD 475 OHM 1% 1/4W 1206

RES SMD 475 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-475FDKR-ND CRCW1206475RFKEA 53K2431 42K5085 61M5580 CRCW1206475RFKEA
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:475ohm; Resistance Tolerance: 1%; Power Rating:0.2... Res, Thick Film, 475R, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 475R, 1%, 0.25W, 1206, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 475 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD) 1206; 1206 (3216 Metric)
Resistance Range 475 ohms 475 ohms 475 ohms 475 ohms 475 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614970-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3480 ohms
View Details
2 suppliers