Vishay Precision Group Chip Resistor - Surface Mount CRCW1206475KFKTA

Description
475 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
475 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1206475KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206475KFKTA-ND
Chip Resistor - Surface Mount CRCW1206475KFKTA-ND
475 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

475 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:475kohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW1206475KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:475kohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW1206475KFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:475kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW1206475KFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:475kohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:475kohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Res, Thick Film, 475K, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J5987 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 475K, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J5987
Res, Thick Film, 475K, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J5987
RES, THICK FILM, 475K, 1%, 0.25W, 1206, REEL; Resistance:475kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 475K, 1%, 0.25W, 1206, REEL; Resistance:475kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Thick Film Chip Resistor; Resistance Vishay - 92B7918 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
92B7918
Thick Film Chip Resistor; Resistance Vishay 92B7918
THICK FILM CHIP RESISTOR; Resistance:475kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

THICK FILM CHIP RESISTOR; Resistance:475kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1206475KFKTA-ND CRCW1206475KFKTA 07J5987
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:475kohm; Resistance Tolerance:+/- 1%; Power Rating... Res, Thick Film, 475K, 1%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers