Vishay Precision Group Chip Resistor - Surface Mount CRCW1206475KFKEA

Description
475 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
475 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-475KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-475KFTR-ND
Chip Resistor - Surface Mount 541-475KFTR-ND
475 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

475 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-475KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-475KFCT-ND
Chip Resistor - Surface Mount 541-475KFCT-ND
475 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

475 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-475KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-475KFDKR-ND
Chip Resistor - Surface Mount 541-475KFDKR-ND
475 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

475 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RESISTOR, FILM, CHIP (CHIP SIZE 1206) - CRCW1206475KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, FILM, CHIP (CHIP SIZE 1206)
CRCW1206475KFKEA
RESISTOR, FILM, CHIP (CHIP SIZE 1206) CRCW1206475KFKEA
RESISTOR, FILM, CHIP (CHIP SIZE 1206)

RESISTOR, FILM, CHIP (CHIP SIZE 1206)

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW1206475KFKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW1206475KFKEA
Resistors - Chip Resistor - Surface Mount CRCW1206475KFKEA
RES SMD 475K OHM 1% 1/4W 1206

RES SMD 475K OHM 1% 1/4W 1206

Supplier's Site
Res, Thick Film, 475K, 1%, 0.25W, 1206; Resistance Vishay - 53K2430 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 475K, 1%, 0.25W, 1206; Resistance Vishay
53K2430
Res, Thick Film, 475K, 1%, 0.25W, 1206; Resistance Vishay 53K2430
RES, THICK FILM, 475K, 1%, 0.25W, 1206; Resistance:475kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 475K, 1%, 0.25W, 1206; Resistance:475kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 475K, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K5084 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 475K, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K5084
Res, Thick Film, 475K, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K5084
RES, THICK FILM, 475K, 1%, 0.25W, 1206, REEL; Resistance:475kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 475K, 1%, 0.25W, 1206, REEL; Resistance:475kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206475KFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1206475KFKEA
Chip Resistor - Surface Mount CRCW1206475KFKEA
RES SMD 475K OHM 1% 1/4W 1206

RES SMD 475K OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-475KFTR-ND CRCW1206475KFKEA CRCW1206475KFKEA 53K2430 42K5084 CRCW1206475KFKEA
Product Name Chip Resistor - Surface Mount RESISTOR, FILM, CHIP (CHIP SIZE 1206) Resistors - Chip Resistor - Surface Mount Res, Thick Film, 475K, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 475K, 1%, 0.25W, 1206, Reel; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614947-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6810 ohms
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R222JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details