Vishay Intertechnology, Inc. RES, THK FLM, 4.75M OHM, 1/8W, 1%, SMD CRCW12064754FRT1

Description
RES, THK FLM, 4.75Mohm, 1/8W, 1%, SMD
Request a Quote
Description
RES, THK FLM, 4.75Mohm, 1/8W, 1%, SMD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, THK FLM, 4.75M OHM, 1/8W, 1%, SMD - CRCW12064754FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, THK FLM, 4.75M OHM, 1/8W, 1%, SMD
CRCW12064754FRT1
RES, THK FLM, 4.75M OHM, 1/8W, 1%, SMD CRCW12064754FRT1
RES, THK FLM, 4.75Mohm, 1/8W, 1%, SMD

RES, THK FLM, 4.75Mohm, 1/8W, 1%, SMD

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12064754FRT1
Product Name RES, THK FLM, 4.75M OHM, 1/8W, 1%, SMD
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614510-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms
View Details
Chassis Mount Resistors - 1311255 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 1825837 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details