VISHAY INTERTECHNOLOGY, INC.
CRCW12064753FRT1 -- 475K 1/4W 1% 1206 SMD
Vishay Intertechnology, Inc.
475K 1/4W 1% 1206 SMD
CRCW12064753FRT1
Description
475K 1/4W 1% 1206 SMD
Request a Quote
Email Supplier
Description
475K 1/4W 1% 1206 SMD
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW12064753FRT1 |
|
Product Name
|
475K 1/4W 1% 1206 SMD |
|
Mounting / Packaging
|
Surface Mount Technology (SMT / SMD); 1206
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Molex Signal Tech Industrial Ltd.
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
10 to 500 ohms
Standards and Certifications
RoHS
View Details
Keystone Electronics Corp.
Configuration
Single Resistor
Category / Application
General Use
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Category / Application
Data Centers
Power Rating
600000 watts
View Details