VISHAY INTERTECHNOLOGY, INC.
CRCW12064752FT -- 1206 47.5K 1% 100PPM TF
Vishay Intertechnology, Inc.
1206 47.5K 1% 100PPM TF
CRCW12064752FT
Description
1206 47.5K 1% 100PPM TF
Request a Quote
Email Supplier
Description
1206 47.5K 1% 100PPM TF
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW12064752FT |
|
Product Name
|
1206 47.5K 1% 100PPM TF |
|
Mounting / Packaging
|
1206
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
102 ohms
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details