VISHAY INTERTECHNOLOGY, INC.
CRCW12064751FT -- RES, 4.75K OHM 1% 1/8W
Vishay Intertechnology, Inc.
RES, 4.75K OHM 1% 1/8W
CRCW12064751FT
Description
RES, 4.75Kohm 1% 1/8W
Request a Quote
Email Supplier
Description
RES, 4.75Kohm 1% 1/8W
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW12064751FT |
|
Product Name
|
RES, 4.75K OHM 1% 1/8W |
|
Resistance Range
|
4750 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Resistance Range
5 ohms
Power Rating
30 watts
View Details
2 suppliers
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
10 ohms
View Details
2 suppliers
Power Rating
1440 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details