Vishay Intertechnology, Inc. RES, 470K OHM 1/8W 1206 5% CRCW1206474JRT1

Description
RES, 470Kohm 1/8W 1206 5%
Request a Quote
Description
RES, 470Kohm 1/8W 1206 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 470K OHM 1/8W 1206 5% - CRCW1206474JRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 470K OHM 1/8W 1206 5%
CRCW1206474JRT1
RES, 470K OHM 1/8W 1206 5% CRCW1206474JRT1
RES, 470Kohm 1/8W 1206 5%

RES, 470Kohm 1/8W 1206 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW1206474JRT1
Product Name RES, 470K OHM 1/8W 1206 5%
Mounting / Packaging 1206
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1311313 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details