Vishay Intertechnology, Inc. RES.47K 1/8W 5% CHIP CRCW1206473JTR

Description
RES.47K 1/8W 5% CHIP
Request a Quote
Description
RES.47K 1/8W 5% CHIP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES.47K 1/8W 5% CHIP - CRCW1206473JTR - ASAP Semiconductor LLC
Anaheim, CA, United States
RES.47K 1/8W 5% CHIP
CRCW1206473JTR
RES.47K 1/8W 5% CHIP CRCW1206473JTR
RES.47K 1/8W 5% CHIP

RES.47K 1/8W 5% CHIP

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW1206473JTR
Product Name RES.47K 1/8W 5% CHIP
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers