Vishay Intertechnology, Inc. RESISTOR - 4.7K 1/4W 5% CRCW1206472JRT2

Description
RESISTOR - 4.7K 1/4W 5%
Request a Quote
Description
RESISTOR - 4.7K 1/4W 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR - 4.7K 1/4W 5% - CRCW1206472JRT2 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR - 4.7K 1/4W 5%
CRCW1206472JRT2
RESISTOR - 4.7K 1/4W 5% CRCW1206472JRT2
RESISTOR - 4.7K 1/4W 5%

RESISTOR - 4.7K 1/4W 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW1206472JRT2
Product Name RESISTOR - 4.7K 1/4W 5%
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R221GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1614884-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.5 ohms
View Details
2 suppliers