Vishay Intertechnology, Inc. RES,CHIP 1/8W 5% 4.7K 12 CRCW1206472J

Description
RES,CHIP 1/8W 5% 4.7K 12
Request a Quote
Description
RES,CHIP 1/8W 5% 4.7K 12
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES,CHIP 1/8W 5% 4.7K 12 - CRCW1206472J - ASAP Semiconductor LLC
Anaheim, CA, United States
RES,CHIP 1/8W 5% 4.7K 12
CRCW1206472J
RES,CHIP 1/8W 5% 4.7K 12 CRCW1206472J
RES,CHIP 1/8W 5% 4.7K 12

RES,CHIP 1/8W 5% 4.7K 12

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW1206472J
Product Name RES,CHIP 1/8W 5% 4.7K 12
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Surface Mount Resistors - 3-2176074-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13700 ohms
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details