Vishay Intertechnology, Inc. RES-SMD 1206 1/8W 5% 470 OHM CRCW1206471J

Description
RES-SMD 1206 1/8W 5% 470ohm
Request a Quote
Description
RES-SMD 1206 1/8W 5% 470ohm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES-SMD 1206 1/8W 5% 470 OHM - CRCW1206471J - ASAP Semiconductor LLC
Anaheim, CA, United States
RES-SMD 1206 1/8W 5% 470 OHM
CRCW1206471J
RES-SMD 1206 1/8W 5% 470 OHM CRCW1206471J
RES-SMD 1206 1/8W 5% 470ohm

RES-SMD 1206 1/8W 5% 470ohm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW1206471J
Product Name RES-SMD 1206 1/8W 5% 470 OHM
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1311299 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers