Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/4watt 470ohms 5% CRCW1206470RJNTB

Description
Thick Film Resistors - SMD 1/4watt 470ohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 470ohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 470ohms 5% - CRCW1206470RJNTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 470ohms 5%
CRCW1206470RJNTB
Thick Film Resistors - SMD 1/4watt 470ohms 5% CRCW1206470RJNTB
Thick Film Resistors - SMD 1/4watt 470ohms 5%

Thick Film Resistors - SMD 1/4watt 470ohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206470RJNTB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206470RJNTB-ND
Chip Resistor - Surface Mount CRCW1206470RJNTB-ND
470 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

470 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW1206470RJNTB CRCW1206470RJNTB-ND
Product Name Thick Film Resistors - SMD 1/4watt 470ohms 5% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206
Resistance Range 470 ohms 470 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R303JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details