Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW1206470RJNEC

Description
470 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
470 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1206470RJNEC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206470RJNEC-ND
Chip Resistor - Surface Mount CRCW1206470RJNEC-ND
470 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

470 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
1206,470,5%,T/R,HAZMAT - CRCW1206470RJNEC - ASAP Semiconductor LLC
Anaheim, CA, United States
1206,470,5%,T/R,HAZMAT
CRCW1206470RJNEC
1206,470,5%,T/R,HAZMAT CRCW1206470RJNEC
1206,470,5%,T/R,HAZM AT

1206,470,5%,T/R,HAZMAT

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW1206470RJNEC - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW1206470RJNEC
Resistors - Chip Resistor - Surface Mount CRCW1206470RJNEC
RES SMD 470 OHM 5% 1/4W 1206

RES SMD 470 OHM 5% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number CRCW1206470RJNEC-ND CRCW1206470RJNEC CRCW1206470RJNEC
Product Name Chip Resistor - Surface Mount 1206,470,5%,T/R,HAZMAT Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 (3216 Metric)
Resistance Range 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1879061-2-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details