Vishay Precision Group Chip Resistor - Surface Mount CRCW1206470RJNEAIF

Description
470 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote
Description
470 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Surface Mount Chip Resistor from Vishay, part number CRCW0805-470JNEAIF, is a thick film resistor designed for high pulse performance, with a maximum pulse power rating of up to 10 kW. It features a resistance value of 470 ohms, a power rating of 250 mW, and a tolerance of ±5%. The resistor is AEC-Q200 qualified, ensuring it meets automotive reliability standards. It operates at a maximum voltage of 200 V and has a temperature coefficient of ±200 ppm/K. The component is RoHS compliant, making it suitable for environmentally conscious applications. Its operating temperature range is from -55°C to +155°C, providing versatility for various environments. This resistor is packaged in tape for easy handling and placement in automated assembly processes.

Datasheet Summary
Powered by GS/AI

The Surface Mount Chip Resistor from Vishay, part number CRCW0805-470JNEAIF, is a thick film resistor designed for high pulse performance, with a maximum pulse power rating of up to 10 kW. It features a resistance value of 470 ohms, a power rating of 250 mW, and a tolerance of ±5%. The resistor is AEC-Q200 qualified, ensuring it meets automotive reliability standards. It operates at a maximum voltage of 200 V and has a temperature coefficient of ±200 ppm/K. The component is RoHS compliant, making it suitable for environmentally conscious applications. Its operating temperature range is from -55°C to +155°C, providing versatility for various environments. This resistor is packaged in tape for easy handling and placement in automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW1206470RJNEAIFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206470RJNEAIFCT-ND
Chip Resistor - Surface Mount 541-CRCW1206470RJNEAIFCT-ND
470 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

470 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW1206470RJNEAIFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206470RJNEAIFTR-ND
Chip Resistor - Surface Mount 541-CRCW1206470RJNEAIFTR-ND
470 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

470 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW1206470RJNEAIFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206470RJNEAIFDKR-ND
Chip Resistor - Surface Mount 541-CRCW1206470RJNEAIFDKR-ND
470 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

470 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 470 Ohm, 250 Mw, 5%, 200 V Rohs Compliant Vishay - 41R4901 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 470 Ohm, 250 Mw, 5%, 200 V Rohs Compliant Vishay
41R4901
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 470 Ohm, 250 Mw, 5%, 200 V Rohs Compliant Vishay 41R4901
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 470 ohm, 250 mW, 5%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 470 ohm, 250 mW, 5%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 470 Ohm, 250 Mw, 5%, 200 V Rohs Compliant Vishay - 52X1357 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 470 Ohm, 250 Mw, 5%, 200 V Rohs Compliant Vishay
52X1357
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 470 Ohm, 250 Mw, 5%, 200 V Rohs Compliant Vishay 52X1357
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 470 ohm, 250 mW, 5%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 470 ohm, 250 mW, 5%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-CRCW1206470RJNEAIFCT-ND 41R4901
Product Name Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 470 Ohm, 250 Mw, 5%, 200 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1363312 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details