Vishay Precision Group RES 470 OHM .5W 5% 1206 SMD CRCW1206470RJNEAHP

Description
RES 470ohm .5W 5% 1206 SMD
Request a Quote Datasheet
Description
RES 470ohm .5W 5% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470 OHM .5W 5% 1206 SMD - CRCW1206470RJNEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM .5W 5% 1206 SMD
CRCW1206470RJNEAHP
RES 470 OHM .5W 5% 1206 SMD CRCW1206470RJNEAHP
RES 470ohm .5W 5% 1206 SMD

RES 470ohm .5W 5% 1206 SMD

Supplier's Site
Automotive SMD 0.75W 200V Resistor - 52-CRCW1206470RJNEAHP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.75W 200V Resistor
52-CRCW1206470RJNEAHP
Automotive SMD 0.75W 200V Resistor 52-CRCW1206470RJNEAHP
470R 5% 0.75W 200V 1206 SMD Resistor AEC-Q200 Product overview: CRCW1206470RJNEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.75W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.75W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW1206470RJNEAH P can be used for catalog matching and distributor lookup.

470R 5% 0.75W 200V 1206 SMD Resistor AEC-Q200 Product overview: CRCW1206470RJNEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.75W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.75W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW1206470RJNEAHP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1327177-CRCW1206470RJNEAHP - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327177-CRCW1206470RJNEAHP
Resistors - Chip Resistor - Surface Mount 1327177-CRCW1206470RJNEAHP
Manufacturer: Vishay Dale Win Source Part Number: 1327177-CRCW1206470R JNEAHP Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200, Pulse Withstanding Size / Dimension: 0.122" L x 0.063" W (3.10mm x 1.60mm) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.75W, 3/4W Composition: Thick Film Number of Terminations: 2 Resistance: 470 Ohms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-470UATR,541-470U ACT,541-470UA,541-47 0UADKR Base Product Number: CRCW1206 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327177-CRCW1206470RJNEAHP
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200, Pulse Withstanding
Size / Dimension: 0.122" L x 0.063" W (3.10mm x 1.60mm)
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.75W, 3/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 470 Ohms
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-470UATR,541-470UACT,541-470UA,541-470UADKR
Base Product Number: CRCW1206
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-470UADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-470UADKR-ND
Chip Resistor - Surface Mount 541-470UADKR-ND
470 Ohms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

470 Ohms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-470UACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-470UACT-ND
Chip Resistor - Surface Mount 541-470UACT-ND
470 Ohms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

470 Ohms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-470UATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-470UATR-ND
Chip Resistor - Surface Mount 541-470UATR-ND
470 Ohms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

470 Ohms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES SMD 470 OHM 5% 3/4W 1206 - 873-CRCW1206470RJNEAHP - Utmel Electronic Limited
Hong Kong, China
RES SMD 470 OHM 5% 3/4W 1206
873-CRCW1206470RJNEAHP
RES SMD 470 OHM 5% 3/4W 1206 873-CRCW1206470RJNEAHP
RES SMD 470 OHM 5% 3/4W 1206

RES SMD 470 OHM 5% 3/4W 1206

Supplier's Site
Res, Aec-Q200, 470R, 5%, 0.75W, 1206 Rohs Compliant Vishay - 84AH5309 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 470R, 5%, 0.75W, 1206 Rohs Compliant Vishay
84AH5309
Res, Aec-Q200, 470R, 5%, 0.75W, 1206 Rohs Compliant Vishay 84AH5309
RES, AEC-Q200, 470R, 5%, 0.75W, 1206 ROHS COMPLIANT: YES

RES, AEC-Q200, 470R, 5%, 0.75W, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW1206470RJNEAHP 52-CRCW1206470RJNEAHP 1327177-CRCW1206470RJNEAHP 541-470UADKR-ND 873-CRCW1206470RJNEAHP 84AH5309
Product Name RES 470 OHM .5W 5% 1206 SMD Automotive SMD 0.75W 200V Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount RES SMD 470 OHM 5% 3/4W 1206 Res, Aec-Q200, 470R, 5%, 0.75W, 1206 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; SURFACE MOUNT 1206
Resistance Range 470 ohms 470 ohms 470 ohms 470 ohms 470 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.5000 watts 0.7500 watts 0.7500 watts 0.7500 watts
Operating DC Voltage 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176073-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
4 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C824J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details