Vishay Precision Group SMD 0.25W 200V Resistor CRCW1206470RJNEA

Description
470R 5% 0.25W 200V 1206 Thick Film Resistor SMD Product overview: CRCW1206470RJNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW1206470RJNEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
470R 5% 0.25W 200V 1206 Thick Film Resistor SMD Product overview: CRCW1206470RJNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW1206470RJNEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.25W 200V Resistor - 52-CRCW1206470RJNEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.25W 200V Resistor
52-CRCW1206470RJNEA
SMD 0.25W 200V Resistor 52-CRCW1206470RJNEA
470R 5% 0.25W 200V 1206 Thick Film Resistor SMD Product overview: CRCW1206470RJNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW1206470RJNEA can be used for catalog matching and distributor lookup.

470R 5% 0.25W 200V 1206 Thick Film Resistor SMD Product overview: CRCW1206470RJNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW1206470RJNEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-470ECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-470ECT-ND
Chip Resistor - Surface Mount 541-470ECT-ND
470 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

470 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-470ETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-470ETR-ND
Chip Resistor - Surface Mount 541-470ETR-ND
470 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

470 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-470EDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-470EDKR-ND
Chip Resistor - Surface Mount 541-470EDKR-ND
470 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

470 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:470ohm; Resistance Tolerance: 5%; Power Rating:250... - CRCW1206470RJNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:470ohm; Resistance Tolerance: 5%; Power Rating:250...
CRCW1206470RJNEA
Thick Film Chip ResistorSeries:CRCW; Resistance:470ohm; Resistance Tolerance: 5%; Power Rating:250... CRCW1206470RJNEA
Thick Film Chip ResistorSeries:CRCW; Resistance:470ohm; Resistance Tolerance: 5%; Power Rating:250...

Thick Film Chip ResistorSeries:CRCW; Resistance:470ohm; Resistance Tolerance: 5%; Power Rating:250...

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1327213-CRCW1206470RJNEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327213-CRCW1206470RJNEA
Resistors - Chip Resistor - Surface Mount 1327213-CRCW1206470RJNEA
Manufacturer: Vishay Dale Win Source Part Number: 1327213-CRCW1206470R JNEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 470 Ohms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-470ECT,541-470ET R,D25/CRCW1206 200 470R 5% ET1 E3,541-470EDKR Base Product Number: CRCW1206 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327213-CRCW1206470RJNEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 470 Ohms
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-470ECT,541-470ETR,D25/CRCW1206 200 470R 5% ET1 E3,541-470EDKR
Base Product Number: CRCW1206
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Res, Thick Film, 470R, 5%, 0.25W, 1206; Resistance Vishay - 59M6998 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 470R, 5%, 0.25W, 1206; Resistance Vishay
59M6998
Res, Thick Film, 470R, 5%, 0.25W, 1206; Resistance Vishay 59M6998
RES, THICK FILM, 470R, 5%, 0.25W, 1206; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 470R, 5%, 0.25W, 1206; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 470R, 5%, 0.25W, 1206, Reel; Resistance Vishay - 43K5663 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 470R, 5%, 0.25W, 1206, Reel; Resistance Vishay
43K5663
Res, Thick Film, 470R, 5%, 0.25W, 1206, Reel; Resistance Vishay 43K5663
RES, THICK FILM, 470R, 5%, 0.25W, 1206, REEL; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 470R, 5%, 0.25W, 1206, REEL; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
250mW Thick Film Resistors 200V ±5% ±200ppm/K -55℃~+155℃ 470Ω 1206 Chip Resistor - Surface Mount ROHS - 17930-CRCW1206470RJNEA - Utmel Electronic Limited
Hong Kong, China
250mW Thick Film Resistors 200V ±5% ±200ppm/K -55℃~+155℃ 470Ω 1206 Chip Resistor - Surface Mount ROHS
17930-CRCW1206470RJNEA
250mW Thick Film Resistors 200V ±5% ±200ppm/K -55℃~+155℃ 470Ω 1206 Chip Resistor - Surface Mount ROHS 17930-CRCW1206470RJNEA
250mW Thick Film Resistors 200V ±5% ±200ppm/K -55℃~+155℃ 470Ω 1206 Chip Resistor - Surface Mount ROHS

250mW Thick Film Resistors 200V ±5% ±200ppm/K -55℃~+155℃ 470Ω 1206 Chip Resistor - Surface Mount ROHS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRCW1206470RJNEA 541-470ECT-ND CRCW1206470RJNEA 1327213-CRCW1206470RJNEA 59M6998 43K5663 17930-CRCW1206470RJNEA
Product Name SMD 0.25W 200V Resistor Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:470ohm; Resistance Tolerance: 5%; Power Rating:250... Resistors - Chip Resistor - Surface Mount Res, Thick Film, 470R, 5%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 470R, 5%, 0.25W, 1206, Reel; Resistance Vishay 250mW Thick Film Resistors 200V ±5% ±200ppm/K -55℃~+155℃ 470Ω 1206 Chip Resistor - Surface Mount ROHS
Technology / Construction THICK FILM Thick Film (Chip) Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 470 ohms 470 ohms 470 ohms 470 ohms 470 ohms 470 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 200 volts 200 volts
Operating AC Voltage 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 470 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD474GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details