Vishay Precision Group RES.,MF,470 OHM,5%,1/8W,SMT CRCW1206470RFKTA

Description
RES.,MF,470ohm,5%,1/ 8W,SMT
Request a Quote Datasheet
Description
RES.,MF,470ohm,5%,1/ 8W,SMT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES.,MF,470 OHM,5%,1/8W,SMT - CRCW1206470RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES.,MF,470 OHM,5%,1/8W,SMT
CRCW1206470RFKTA
RES.,MF,470 OHM,5%,1/8W,SMT CRCW1206470RFKTA
RES.,MF,470ohm,5%,1/ 8W,SMT

RES.,MF,470ohm,5%,1/8W,SMT

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW1206470RFKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206470RFKTATR-ND
Chip Resistor - Surface Mount 541-CRCW1206470RFKTATR-ND
470 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

470 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW1206470RFKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206470RFKTACT-ND
Chip Resistor - Surface Mount 541-CRCW1206470RFKTACT-ND
RES SMD 470 OHM 1% 1/4W 1206

RES SMD 470 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW1206470RFKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206470RFKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW1206470RFKTADKR-ND
RES SMD 470 OHM 1% 1/4W 1206

RES SMD 470 OHM 1% 1/4W 1206

Buy Now Datasheet
Res, Thick Film, 470R, 1%, 0.25W, 1206; Resistance Vishay - 28C6796 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 470R, 1%, 0.25W, 1206; Resistance Vishay
28C6796
Res, Thick Film, 470R, 1%, 0.25W, 1206; Resistance Vishay 28C6796
RES, THICK FILM, 470R, 1%, 0.25W, 1206; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: No

RES, THICK FILM, 470R, 1%, 0.25W, 1206; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1206470RFKTA 541-CRCW1206470RFKTATR-ND 28C6796
Product Name RES.,MF,470 OHM,5%,1/8W,SMT Chip Resistor - Surface Mount Res, Thick Film, 470R, 1%, 0.25W, 1206; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 470 ohms 470 ohms 470 ohms
Tolerance 5 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details