Vishay Intertechnology, Inc. Thick Film Chip ResistorSeries:CRCW; Resistance:470kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW1206470KJNTA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:470kohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:470kohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:470kohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW1206470KJNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:470kohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW1206470KJNTA
Thick Film Chip ResistorSeries:CRCW; Resistance:470kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW1206470KJNTA
Thick Film Chip ResistorSeries:CRCW; Resistance:470kohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:470kohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206470KJNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206470KJNTA-ND
Chip Resistor - Surface Mount CRCW1206470KJNTA-ND
470 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

470 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW1206470KJNTA CRCW1206470KJNTA-ND
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:470kohm; Resistance Tolerance:+/- 1%; Power Rating... Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 5 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging 1206; 1206
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details