Vishay Precision Group RES 46.4 OHM 1/4W 1% 1206 SMD CRCW120646R4FKEA

Description
RES 46.4ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 46.4ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 46.4 OHM 1/4W 1% 1206 SMD - CRCW120646R4FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 46.4 OHM 1/4W 1% 1206 SMD
CRCW120646R4FKEA
RES 46.4 OHM 1/4W 1% 1206 SMD CRCW120646R4FKEA
RES 46.4ohm 1/4W 1% 1206 SMD

RES 46.4ohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-46.4FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-46.4FTR-ND
Chip Resistor - Surface Mount 541-46.4FTR-ND
46.4 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

46.4 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-46.4FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-46.4FCT-ND
Chip Resistor - Surface Mount 541-46.4FCT-ND
46.4 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

46.4 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-46.4FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-46.4FDKR-ND
Chip Resistor - Surface Mount 541-46.4FDKR-ND
46.4 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

46.4 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6792140 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792140
Surface Mount Resistors 6792140
Vishay CRCW120646R4FKEA

Vishay CRCW120646R4FKEA

Supplier's Site
Surface Mount Resistors - 6792140P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792140P
Surface Mount Resistors 6792140P
Vishay CRCW120646R4FKEA

Vishay CRCW120646R4FKEA

Supplier's Site
Surface Mount Resistors - 1694911 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694911
Surface Mount Resistors 1694911
Vishay CRCW120646R4FKEA

Vishay CRCW120646R4FKEA

Supplier's Site
Res, Thick Film, 46R4, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K5076 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 46R4, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K5076
Res, Thick Film, 46R4, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K5076
RES, THICK FILM, 46R4, 1%, 0.25W, 1206, REEL; Resistance:46.4ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 46R4, 1%, 0.25W, 1206, REEL; Resistance:46.4ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 46R4, 1%, 0.25W, 1206; Resistance Vishay - 53K2419 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 46R4, 1%, 0.25W, 1206; Resistance Vishay
53K2419
Res, Thick Film, 46R4, 1%, 0.25W, 1206; Resistance Vishay 53K2419
RES, THICK FILM, 46R4, 1%, 0.25W, 1206; Resistance:46.4ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 46R4, 1%, 0.25W, 1206; Resistance:46.4ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW120646R4FKEA 541-46.4FTR-ND 6792140 6792140P 42K5076 53K2419
Product Name RES 46.4 OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Res, Thick Film, 46R4, 1%, 0.25W, 1206, Reel; Resistance Vishay Res, Thick Film, 46R4, 1%, 0.25W, 1206; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 46.4 ohms 46.4 ohms 46.4 ohms 46.4 ohms 46.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details