Vishay Precision Group RESISTOR, 46.4 K, SMD CRCW120646K4FKTA

Description
RESISTOR, 46.4 K, SMD
Request a Quote Datasheet
Description
RESISTOR, 46.4 K, SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 46.4 K, SMD - CRCW120646K4FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 46.4 K, SMD
CRCW120646K4FKTA
RESISTOR, 46.4 K, SMD CRCW120646K4FKTA
RESISTOR, 46.4 K, SMD

RESISTOR, 46.4 K, SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW120646K4FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120646K4FKTA-ND
Chip Resistor - Surface Mount CRCW120646K4FKTA-ND
46.4 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

46.4 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 46K4, 1%, 0.25W, 1206; Resistance Vishay - 92B7904 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 46K4, 1%, 0.25W, 1206; Resistance Vishay
92B7904
Res, Thick Film, 46K4, 1%, 0.25W, 1206; Resistance Vishay 92B7904
RES, THICK FILM, 46K4, 1%, 0.25W, 1206; Resistance:46.4kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 46K4, 1%, 0.25W, 1206; Resistance:46.4kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW120646K4FKTA CRCW120646K4FKTA-ND 92B7904
Product Name RESISTOR, 46.4 K, SMD Chip Resistor - Surface Mount Res, Thick Film, 46K4, 1%, 0.25W, 1206; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R820JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details