Vishay Intertechnology, Inc. RES 46.4K OHM .5W 1% 1206 SMD CRCW120646K4FKEAHP

Description
RES 46.4Kohm .5W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 46.4Kohm .5W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 46.4K OHM .5W 1% 1206 SMD - CRCW120646K4FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 46.4K OHM .5W 1% 1206 SMD
CRCW120646K4FKEAHP
RES 46.4K OHM .5W 1% 1206 SMD CRCW120646K4FKEAHP
RES 46.4Kohm .5W 1% 1206 SMD

RES 46.4Kohm .5W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW120646K4FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120646K4FKEAHP-ND
Chip Resistor - Surface Mount CRCW120646K4FKEAHP-ND
46.4 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

46.4 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW120646K4FKEAHP CRCW120646K4FKEAHP-ND
Product Name RES 46.4K OHM .5W 1% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 46400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R363JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details