Vishay Precision Group Surface Mount Resistors CRCW1206464RFKEA

Description
Vishay CRCW1206464RFKEA
Request a Quote
Description
Vishay CRCW1206464RFKEA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay Thick Film Resistor, part number 42K5078, features a resistance value of 464 ohms with a tolerance of ±1%. It has a power rating of 0.25 watts and is packaged in a 1206 (3216 metric) case size. This resistor is AEC-Q200 qualified, indicating its suitability for automotive applications. The component is designed with pure tin solder contacts on a nickel barrier layer, ensuring compatibility with both lead-free and lead-containing soldering processes. The stability of the resistor is rated at OîR/R = 1% for 1000 hours at 70 °C, making it reliable for long-term use. The resistor is RoHS compliant, aligning with environmental standards. This product is suitable for general-purpose applications where precise resistance values and reliability are required.

Datasheet Summary
Powered by GS/AI

The Vishay Thick Film Resistor, part number 42K5078, features a resistance value of 464 ohms with a tolerance of ±1%. It has a power rating of 0.25 watts and is packaged in a 1206 (3216 metric) case size. This resistor is AEC-Q200 qualified, indicating its suitability for automotive applications. The component is designed with pure tin solder contacts on a nickel barrier layer, ensuring compatibility with both lead-free and lead-containing soldering processes. The stability of the resistor is rated at OîR/R = 1% for 1000 hours at 70 °C, making it reliable for long-term use. The resistor is RoHS compliant, aligning with environmental standards. This product is suitable for general-purpose applications where precise resistance values and reliability are required.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6792146 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792146
Surface Mount Resistors 6792146
Vishay CRCW1206464RFKEA

Vishay CRCW1206464RFKEA

Supplier's Site
Surface Mount Resistors - 6792146P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792146P
Surface Mount Resistors 6792146P
Vishay CRCW1206464RFKEA

Vishay CRCW1206464RFKEA

Supplier's Site
Surface Mount Resistors - 1694913 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694913
Surface Mount Resistors 1694913
Vishay CRCW1206464RFKEA

Vishay CRCW1206464RFKEA

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW1206464RFKEA
867215-CRCW1206464RFKEA
Chip Resistor - Surface Mount - CRCW1206464RFKEA 867215-CRCW1206464RFKEA
Manufacturer: Vishay Win Source Part Number: 867215-CRCW1206464RF KEA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 464 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film Package: 1206 (3216 Metric) Package: Reel - TR Family Name: CRCW1206 Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: D25/CRCW1206 100 464R 1% ET1 E3, 541-464FDKR, 541-464FTR, 541-464FCT, 2266-CRCW1206464RFKE A

Manufacturer: Vishay
Win Source Part Number: 867215-CRCW1206464RFKEA
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 464 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Package: 1206 (3216 Metric)
Package: Reel - TR
Family Name: CRCW1206
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: D25/CRCW1206 100 464R 1% ET1 E3, 541-464FDKR, 541-464FTR, 541-464FCT, 2266-CRCW1206464RFKEA

Buy Now Datasheet
Thick Film Resistors - SMD 1/4watt 464ohms 1% - CRCW1206464RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 464ohms 1%
CRCW1206464RFKEA
Thick Film Resistors - SMD 1/4watt 464ohms 1% CRCW1206464RFKEA
Thick Film Resistors - SMD 1/4watt 464ohms 1%

Thick Film Resistors - SMD 1/4watt 464ohms 1%

Supplier's Site
SMD 464 Ohm 4W Resistor - 52-CRCW1206464RFKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 464 Ohm 4W Resistor
52-CRCW1206464RFKEA
SMD 464 Ohm 4W Resistor 52-CRCW1206464RFKEA
464 Ohm 1% 1/4W 1206 SMD Thick Film Resistor Product overview: CRCW1206464RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 464 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 464 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW1206464RFKEA can be used for catalog matching and distributor lookup.

464 Ohm 1% 1/4W 1206 SMD Thick Film Resistor Product overview: CRCW1206464RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 464 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 464 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW1206464RFKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-464FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-464FDKR-ND
Chip Resistor - Surface Mount 541-464FDKR-ND
464 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

464 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-464FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-464FCT-ND
Chip Resistor - Surface Mount 541-464FCT-ND
464 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

464 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-464FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-464FTR-ND
Chip Resistor - Surface Mount 541-464FTR-ND
464 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

464 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 464R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K5078 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 464R, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K5078
Res, Thick Film, 464R, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K5078
RES, THICK FILM, 464R, 1%, 0.25W, 1206, REEL; Resistance:464ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 464R, 1%, 0.25W, 1206, REEL; Resistance:464ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
RES SMD 464 OHM 1% 1/4W 1206 - 873-CRCW1206464RFKEA - Utmel Electronic Limited
Hong Kong, China
RES SMD 464 OHM 1% 1/4W 1206
873-CRCW1206464RFKEA
RES SMD 464 OHM 1% 1/4W 1206 873-CRCW1206464RFKEA
RES SMD 464 OHM 1% 1/4W 1206

RES SMD 464 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 6792146 6792146P 867215-CRCW1206464RFKEA CRCW1206464RFKEA 52-CRCW1206464RFKEA 541-464FDKR-ND 42K5078 873-CRCW1206464RFKEA
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount - CRCW1206464RFKEA Thick Film Resistors - SMD 1/4watt 464ohms 1% SMD 464 Ohm 4W Resistor Chip Resistor - Surface Mount Res, Thick Film, 464R, 1%, 0.25W, 1206, Reel; Resistance Vishay RES SMD 464 OHM 1% 1/4W 1206
Technology / Construction Thick film Thick Film (Chip); Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD); 1206; SURFACE MOUNT
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Resistance Range 464 ohms 464 ohms 464 ohms 464 ohms 464 ohms 464 ohms
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers