Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW1206464KFKEB

Description
464 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
464 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1206464KFKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206464KFKEB-ND
Chip Resistor - Surface Mount CRCW1206464KFKEB-ND
464 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

464 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res Thick Film 1206 464K Ohm 1% 1/4W ¦100ppm/¦C SMD Paper T/R - CRCW1206464KFKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1206 464K Ohm 1% 1/4W ¦100ppm/¦C SMD Paper T/R
CRCW1206464KFKEB
Res Thick Film 1206 464K Ohm 1% 1/4W ¦100ppm/¦C SMD Paper T/R CRCW1206464KFKEB
Res Thick Film 1206 464K Ohm 1% 1/4W ¦100ppm/¦C SMD Paper T/R

Res Thick Film 1206 464K Ohm 1% 1/4W ¦100ppm/¦C SMD Paper T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CRCW1206464KFKEB-ND CRCW1206464KFKEB
Product Name Chip Resistor - Surface Mount Res Thick Film 1206 464K Ohm 1% 1/4W ¦100ppm/¦C SMD Paper T/R
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1024FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details