464 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
464 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
464 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
RES, THICK FILM, 464K, 1%, 0.25W, 1206, REEL; Resistance:464kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
RES, THICK FILM, 464K, 1%, 0.25W, 1206; Resistance:464kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes
RES SMD 464K OHM 1% 1/4W 1206
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 541-464KFDKR-ND | CRCW1206464KFKEA | 42K5077 | 53K2420 | CRCW1206464KFKEA |
| Product Name | Chip Resistor - Surface Mount | CRCW1206464KFKEA | Res, Thick Film, 464K, 1%, 0.25W, 1206, Reel; Resistance Vishay | Res, Thick Film, 464K, 1%, 0.25W, 1206; Resistance Vishay | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | General Use | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 1206; 1206 | 1206 | 1206; 1206 [3216 Metric] | 1206; 1206 [3216 Metric] | 1206; 1206 (3216 Metric) |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |