Vishay Intertechnology, Inc. RESISTOR, 46.4 K, SMD CRCW12064642FRT1

Description
RESISTOR, 46.4 K, SMD
Request a Quote
Description
RESISTOR, 46.4 K, SMD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 46.4 K, SMD - CRCW12064642FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 46.4 K, SMD
CRCW12064642FRT1
RESISTOR, 46.4 K, SMD CRCW12064642FRT1
RESISTOR, 46.4 K, SMD

RESISTOR, 46.4 K, SMD

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12064642FRT1
Product Name RESISTOR, 46.4 K, SMD
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers