Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 453 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay CRCW1206453RFKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 453 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 453 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 453 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 28W4423 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 453 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
28W4423
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 453 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 28W4423
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 453 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 453 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28W4423
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 453 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C154J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details