The Vishay Thick Film Resistor, part number 53K2417, features a resistance value of 453 ohms with a tolerance of ±1%. It has a power rating of 0.25W and is housed in a 1206 case size (3216 metric). The resistor is designed for general-purpose applications and is AEC-Q200 qualified, indicating its suitability for automotive applications. It is RoHS compliant and features pure tin solder contacts, ensuring compatibility with both lead-free and lead-containing soldering processes. The resistor exhibits stability with a resistance change of OîR/R = 1% over 1000 hours at 70°C. The maximum voltage rating is 200V, making it suitable for a variety of electronic circuits.
Thick Film Chip ResistorSeries:CRCW;
453 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
453 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
453 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
RES, THICK FILM, 453R, 1%, 0.25W, 1206; Resistance:453ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
RES, THICK FILM, 453R, 1%, 0.25W, 1206, REEL; Resistance:453ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | CRCW1206453RFKEA | 541-453FTR-ND | 53K2417 | 42K5074 |
| Product Name | Thick Film Chip ResistorSeries:CRCW; Resistance:453ohm; Resistance Tolerance:+/- 1%; Power Rating:... | Chip Resistor - Surface Mount | Res, Thick Film, 453R, 1%, 0.25W, 1206; Resistance Vishay | Res, Thick Film, 453R, 1%, 0.25W, 1206, Reel; Resistance Vishay |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 453 ohms | 453 ohms | 453 ohms | 453 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | General Use | General Use |