Vishay Precision Group Resistors - Chip Resistor - Surface Mount CRCW1206442RFKEA

Description
Win Source Part Number: 1107700-CRCW1206442R FKEA Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 442 Ohms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): CRCW1206 442R FKEA; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-442FTR,D25/CRCW1 206 100 442R 1% ET1 E3,541-442FCT,541-44 2FDKR Base Product Number: CRCW1206
Request a Quote
Description
Win Source Part Number: 1107700-CRCW1206442R FKEA Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 442 Ohms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): CRCW1206 442R FKEA; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-442FTR,D25/CRCW1 206 100 442R 1% ET1 E3,541-442FCT,541-44 2FDKR Base Product Number: CRCW1206
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1107700-CRCW1206442RFKEA is a surface mount chip resistor with a resistance value of 442 ohms and a tolerance of ±1%. It is AEC-Q200 qualified, making it suitable for automotive applications. The resistor has a temperature coefficient of ±100 ppm/°C and operates within a temperature range of -55°C to +155°C. It has a rated power dissipation of 0.25W (1/4W) and is constructed using thick film technology. The dimensions of the resistor are 3.20mm x 1.60mm (1206 package size), and it is packaged in tape and reel format, with a standard package quantity of 5,000 units. This resistor is designed for high reliability in various applications, including automotive, industrial, and telecommunications.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1107700-CRCW1206442RFKEA is a surface mount chip resistor with a resistance value of 442 ohms and a tolerance of ±1%. It is AEC-Q200 qualified, making it suitable for automotive applications. The resistor has a temperature coefficient of ±100 ppm/°C and operates within a temperature range of -55°C to +155°C. It has a rated power dissipation of 0.25W (1/4W) and is constructed using thick film technology. The dimensions of the resistor are 3.20mm x 1.60mm (1206 package size), and it is packaged in tape and reel format, with a standard package quantity of 5,000 units. This resistor is designed for high reliability in various applications, including automotive, industrial, and telecommunications.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1107700-CRCW1206442RFKEA
Resistors - Chip Resistor - Surface Mount 1107700-CRCW1206442RFKEA
Win Source Part Number: 1107700-CRCW1206442R FKEA Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 442 Ohms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): CRCW1206 442R FKEA; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-442FTR,D25/CRCW1 206 100 442R 1% ET1 E3,541-442FCT,541-44 2FDKR Base Product Number: CRCW1206

Win Source Part Number: 1107700-CRCW1206442RFKEA
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 442 Ohms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Alternative Parts (Cross-Reference): CRCW1206 442R FKEA;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-442FTR,D25/CRCW1206 100 442R 1% ET1 E3,541-442FCT,541-442FDKR
Base Product Number: CRCW1206

Buy Now Datasheet
RES 442 OHM 1/8W 1% 1206 SMD - CRCW1206442RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 442 OHM 1/8W 1% 1206 SMD
CRCW1206442RFKEA
RES 442 OHM 1/8W 1% 1206 SMD CRCW1206442RFKEA
RES 442ohm 1/8W 1% 1206 SMD

RES 442ohm 1/8W 1% 1206 SMD

Supplier's Site
SMD 442 OHM 4W Resistor - 52-CRCW1206442RFKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 442 OHM 4W Resistor
52-CRCW1206442RFKEA
SMD 442 OHM 4W Resistor 52-CRCW1206442RFKEA
RES SMD 442 OHM 1% 1/4W 1206 Product overview: CRCW1206442RFKEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 442 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 442 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW1206442RFKEA can be used for catalog matching and distributor lookup.

RES SMD 442 OHM 1% 1/4W 1206 Product overview: CRCW1206442RFKEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 442 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 442 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW1206442RFKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-442FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-442FDKR-ND
Chip Resistor - Surface Mount 541-442FDKR-ND
442 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

442 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-442FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-442FCT-ND
Chip Resistor - Surface Mount 541-442FCT-ND
442 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

442 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-442FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-442FTR-ND
Chip Resistor - Surface Mount 541-442FTR-ND
442 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

442 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW1206442RFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1206442RFKEA
Chip Resistor - Surface Mount CRCW1206442RFKEA
RES SMD 442 OHM 1% 1/4W 1206

RES SMD 442 OHM 1% 1/4W 1206

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW1206442RFKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW1206442RFKEA
Resistors - Chip Resistor - Surface Mount CRCW1206442RFKEA
RES SMD 442 OHM 1% 1/4W 1206

RES SMD 442 OHM 1% 1/4W 1206

Supplier's Site
Res, Thick Film, 442R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K5070 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 442R, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K5070
Res, Thick Film, 442R, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K5070
RES, THICK FILM, 442R, 1%, 0.25W, 1206, REEL; Resistance:442ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 442R, 1%, 0.25W, 1206, REEL; Resistance:442ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 442 Ohm, 250Mw, 1%; Resistance Vishay - 53K2413 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 442 Ohm, 250Mw, 1%; Resistance Vishay
53K2413
Thick Film Resistor, 442 Ohm, 250Mw, 1%; Resistance Vishay 53K2413
THICK FILM RESISTOR, 442 OHM, 250mW, 1%; Resistance:442ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

THICK FILM RESISTOR, 442 OHM, 250mW, 1%; Resistance:442ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 1107700-CRCW1206442RFKEA CRCW1206442RFKEA 52-CRCW1206442RFKEA 541-442FDKR-ND CRCW1206442RFKEA CRCW1206442RFKEA 42K5070 53K2413
Product Name Resistors - Chip Resistor - Surface Mount RES 442 OHM 1/8W 1% 1206 SMD SMD 442 OHM 4W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 442R, 1%, 0.25W, 1206, Reel; Resistance Vishay Thick Film Resistor, 442 Ohm, 250Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 442 ohms 442 ohms 442 ohms 442 ohms 442 ohms 442 ohms 442 ohms 442 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.2500 watts 8 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2567761 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD5103FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details