Vishay Precision Group Chip Resistor - Surface Mount CRCW1206442KFKTA

Description
442 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
442 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1206442KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206442KFKTA-ND
Chip Resistor - Surface Mount CRCW1206442KFKTA-ND
442 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

442 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:442kohm; Resistance Tolerance: 1%; Power Rating:0.... - CRCW1206442KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:442kohm; Resistance Tolerance: 1%; Power Rating:0....
CRCW1206442KFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:442kohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW1206442KFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:442kohm; Resistance Tolerance: 1%; Power Rating:0....

Thick Film Chip ResistorSeries:CRCW; Resistance:442kohm; Resistance Tolerance: 1%; Power Rating:0....

Supplier's Site
Thick Film Resistor, 442Kohm, 250Mw, 1%, Full Reel; Resistance Vishay - 07J5963 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 442Kohm, 250Mw, 1%, Full Reel; Resistance Vishay
07J5963
Thick Film Resistor, 442Kohm, 250Mw, 1%, Full Reel; Resistance Vishay 07J5963
THICK FILM RESISTOR, 442KOHM, 250mW, 1%, FULL REEL; Resistance:442kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

THICK FILM RESISTOR, 442KOHM, 250mW, 1%, FULL REEL; Resistance:442kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1206442KFKTA-ND CRCW1206442KFKTA 07J5963
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:442kohm; Resistance Tolerance: 1%; Power Rating:0.... Thick Film Resistor, 442Kohm, 250Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD5114FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-2176091-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 73.2 ohms
View Details
3 suppliers