Vishay Precision Group Chip Resistor - Surface Mount CRCW1206442KFKEA

Description
442 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
442 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-442KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-442KFTR-ND
Chip Resistor - Surface Mount 541-442KFTR-ND
442 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

442 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-442KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-442KFCT-ND
Chip Resistor - Surface Mount 541-442KFCT-ND
442 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

442 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-442KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-442KFDKR-ND
Chip Resistor - Surface Mount 541-442KFDKR-ND
442 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

442 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW1206442KFKEA - CRCW1206442KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW1206442KFKEA
CRCW1206442KFKEA
CRCW1206442KFKEA CRCW1206442KFKEA
CRCW1206442KFKEA

CRCW1206442KFKEA

Supplier's Site
Res, Thick Film, 442K, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K5069 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 442K, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K5069
Res, Thick Film, 442K, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K5069
RES, THICK FILM, 442K, 1%, 0.25W, 1206, REEL; Resistance:442kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 442K, 1%, 0.25W, 1206, REEL; Resistance:442kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 442K, 1%, 0.25W, 1206; Resistance Vishay - 53K2412 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 442K, 1%, 0.25W, 1206; Resistance Vishay
53K2412
Res, Thick Film, 442K, 1%, 0.25W, 1206; Resistance Vishay 53K2412
RES, THICK FILM, 442K, 1%, 0.25W, 1206; Resistance:442kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 442K, 1%, 0.25W, 1206; Resistance:442kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-442KFTR-ND CRCW1206442KFKEA 42K5069 53K2412
Product Name Chip Resistor - Surface Mount CRCW1206442KFKEA Res, Thick Film, 442K, 1%, 0.25W, 1206, Reel; Resistance Vishay Res, Thick Film, 442K, 1%, 0.25W, 1206; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details