Vishay Intertechnology, Inc. RES SMD 1206 1/8W 1% 43.2 CRCW120643R2FRT1

Description
RES SMD 1206 1/8W 1% 43.2
Request a Quote
Description
RES SMD 1206 1/8W 1% 43.2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES SMD 1206 1/8W 1% 43.2 - CRCW120643R2FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES SMD 1206 1/8W 1% 43.2
CRCW120643R2FRT1
RES SMD 1206 1/8W 1% 43.2 CRCW120643R2FRT1
RES SMD 1206 1/8W 1% 43.2

RES SMD 1206 1/8W 1% 43.2

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW120643R2FRT1
Product Name RES SMD 1206 1/8W 1% 43.2
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details