Vishay Intertechnology, Inc. Thick Film Chip ResistorSeries:CRCW; Resistance:43.2ohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW120643R2FKEA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:43.2ohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:43.2ohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:43.2ohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW120643R2FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:43.2ohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW120643R2FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:43.2ohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW120643R2FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:43.2ohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:43.2ohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Chip Resistor - Surface Mount - 541-43.2FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-43.2FCT-ND
Chip Resistor - Surface Mount 541-43.2FCT-ND
43.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

43.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-43.2FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-43.2FTR-ND
Chip Resistor - Surface Mount 541-43.2FTR-ND
43.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

43.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-43.2FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-43.2FDKR-ND
Chip Resistor - Surface Mount 541-43.2FDKR-ND
43.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

43.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW120643R2FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW120643R2FKEA
Resistors - Chip Resistor - Surface Mount CRCW120643R2FKEA
RES SMD 43.2 OHM 1% 1/4W 1206

RES SMD 43.2 OHM 1% 1/4W 1206

Supplier's Site
Res, Thick Film, 43R2, 1%, 0.25W, 1206; Resistance Vishay - 53K2406 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 43R2, 1%, 0.25W, 1206; Resistance Vishay
53K2406
Res, Thick Film, 43R2, 1%, 0.25W, 1206; Resistance Vishay 53K2406
RES, THICK FILM, 43R2, 1%, 0.25W, 1206; Resistance:43.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 43R2, 1%, 0.25W, 1206; Resistance:43.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 43R2, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K5062 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 43R2, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K5062
Res, Thick Film, 43R2, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K5062
RES, THICK FILM, 43R2, 1%, 0.25W, 1206, REEL; Resistance:43.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 43R2, 1%, 0.25W, 1206, REEL; Resistance:43.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW120643R2FKEA 541-43.2FCT-ND CRCW120643R2FKEA 53K2406 42K5062
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:43.2ohm; Resistance Tolerance:+/- 1%; Power Rating... Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 43R2, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 43R2, 1%, 0.25W, 1206, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 43.2 ohms 43.2 ohms 43.2 ohms 43.2 ohms 43.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 1676257-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details