Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW120643R0JNEB

Description
43 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
43 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW120643R0JNEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120643R0JNEB-ND
Chip Resistor - Surface Mount CRCW120643R0JNEB-ND
43 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

43 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW120643R0JNEB - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW120643R0JNEB
Chip Resistor - Surface Mount CRCW120643R0JNEB
RES SMD 43 OHM 5% 1/4W 1206

RES SMD 43 OHM 5% 1/4W 1206

Supplier's Site Datasheet
D25/crcw1206 200 43R 5% Et5 E3 Rohs Compliant Vishay - 49P2748 - Newark, An Avnet Company
Chicago, IL, United States
D25/crcw1206 200 43R 5% Et5 E3 Rohs Compliant Vishay
49P2748
D25/crcw1206 200 43R 5% Et5 E3 Rohs Compliant Vishay 49P2748
D25/CRCW1206 200 43R 5% ET5 e3 RoHS Compliant: Yes

D25/CRCW1206 200 43R 5% ET5 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number CRCW120643R0JNEB-ND CRCW120643R0JNEB 49P2748
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount D25/crcw1206 200 43R 5% Et5 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Resistance Range 43 ohms 43 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details