Vishay Intertechnology, Inc. Thick Film Chip ResistorSeries:CRCW; Resistance:43ohm; Resistance Tolerance: 5%; Power Rating:250m... CRCW120643R0JNEA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:43ohm; Resistance Tolerance: 5%; Power Rating:250m...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:43ohm; Resistance Tolerance: 5%; Power Rating:250m...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:43ohm; Resistance Tolerance: 5%; Power Rating:250m... - CRCW120643R0JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:43ohm; Resistance Tolerance: 5%; Power Rating:250m...
CRCW120643R0JNEA
Thick Film Chip ResistorSeries:CRCW; Resistance:43ohm; Resistance Tolerance: 5%; Power Rating:250m... CRCW120643R0JNEA
Thick Film Chip ResistorSeries:CRCW; Resistance:43ohm; Resistance Tolerance: 5%; Power Rating:250m...

Thick Film Chip ResistorSeries:CRCW; Resistance:43ohm; Resistance Tolerance: 5%; Power Rating:250m...

Supplier's Site
Chip Resistor - Surface Mount - 541-43ETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-43ETR-ND
Chip Resistor - Surface Mount 541-43ETR-ND
43 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

43 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-43ECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-43ECT-ND
Chip Resistor - Surface Mount 541-43ECT-ND
43 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

43 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-43EDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-43EDKR-ND
Chip Resistor - Surface Mount 541-43EDKR-ND
43 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

43 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW120643R0JNEA 541-43ETR-ND
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:43ohm; Resistance Tolerance: 5%; Power Rating:250m... Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 43 ohms 43 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details