Vishay Precision Group Chip Resistor - Surface Mount CRCW120643R0FKEAC

Description
43 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet
Description
43 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW120643R0FKEAC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120643R0FKEAC-ND
Chip Resistor - Surface Mount CRCW120643R0FKEAC-ND
43 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

43 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
D25/crcw1206-C 100 43R 1% Et1 E3 Rohs Compliant Vishay - 59AC6232 - Newark, An Avnet Company
Chicago, IL, United States
D25/crcw1206-C 100 43R 1% Et1 E3 Rohs Compliant Vishay
59AC6232
D25/crcw1206-C 100 43R 1% Et1 E3 Rohs Compliant Vishay 59AC6232
D25/CRCW1206-C 100 43R 1% ET1 E3 ROHS COMPLIANT: YES

D25/CRCW1206-C 100 43R 1% ET1 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRCW120643R0FKEAC-ND 59AC6232
Product Name Chip Resistor - Surface Mount D25/crcw1206-C 100 43R 1% Et1 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Resistance Range 43 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details