Vishay Precision Group RES 43.0 OHM 1/4W 1% 1206 SMD CRCW120643R0FKEA

Description
RES 43.0ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 43.0ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 43.0 OHM 1/4W 1% 1206 SMD - CRCW120643R0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43.0 OHM 1/4W 1% 1206 SMD
CRCW120643R0FKEA
RES 43.0 OHM 1/4W 1% 1206 SMD CRCW120643R0FKEA
RES 43.0ohm 1/4W 1% 1206 SMD

RES 43.0ohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-43.0FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-43.0FTR-ND
Chip Resistor - Surface Mount 541-43.0FTR-ND
43 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

43 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-43.0FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-43.0FCT-ND
Chip Resistor - Surface Mount 541-43.0FCT-ND
43 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

43 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-43.0FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-43.0FDKR-ND
Chip Resistor - Surface Mount 541-43.0FDKR-ND
43 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

43 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 43R, 1%, 0.25W, 1206; Resistance Vishay - 53K2405 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 43R, 1%, 0.25W, 1206; Resistance Vishay
53K2405
Res, Thick Film, 43R, 1%, 0.25W, 1206; Resistance Vishay 53K2405
RES, THICK FILM, 43R, 1%, 0.25W, 1206; Resistance:43ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 43R, 1%, 0.25W, 1206; Resistance:43ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 43R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K5061 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 43R, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K5061
Res, Thick Film, 43R, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K5061
RES, THICK FILM, 43R, 1%, 0.25W, 1206, REEL; Resistance:43ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case Style:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 43R, 1%, 0.25W, 1206, REEL; Resistance:43ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case Style:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 43 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 24W4354 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 43 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
24W4354
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 43 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 24W4354
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 43 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 43 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW120643R0FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW120643R0FKEA
Resistors - Chip Resistor - Surface Mount CRCW120643R0FKEA
RES SMD 43 OHM 1% 1/4W 1206

RES SMD 43 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW120643R0FKEA 541-43.0FTR-ND 53K2405 42K5061 24W4354 CRCW120643R0FKEA
Product Name RES 43.0 OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Res, Thick Film, 43R, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 43R, 1%, 0.25W, 1206, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 43 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric] 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 (3216 Metric)
Resistance Range 43 ohms 43 ohms 43 ohms 43 ohms 43 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 2567519 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0012 ohms
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers