Vishay Precision Group Chip Resistor - Surface Mount CRCW120643K2FKTA

Description
RES SMD 43.2K OHM 1% 1/4W 1206
Request a Quote Datasheet
Description
RES SMD 43.2K OHM 1% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW120643K2FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120643K2FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW120643K2FKTACT-ND
RES SMD 43.2K OHM 1% 1/4W 1206

RES SMD 43.2K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW120643K2FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120643K2FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW120643K2FKTATR-ND
43.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

43.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW120643K2FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120643K2FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW120643K2FKTADKR-ND
RES SMD 43.2K OHM 1% 1/4W 1206

RES SMD 43.2K OHM 1% 1/4W 1206

Buy Now Datasheet
Thick Film Resistors - SMD 1/4watt 43.2Kohms 1% - CRCW120643K2FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 43.2Kohms 1%
CRCW120643K2FKTA
Thick Film Resistors - SMD 1/4watt 43.2Kohms 1% CRCW120643K2FKTA
Thick Film Resistors - SMD 1/4watt 43.2Kohms 1%

Thick Film Resistors - SMD 1/4watt 43.2Kohms 1%

Supplier's Site
Res, Thick Film, 43K2, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J5956 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 43K2, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J5956
Res, Thick Film, 43K2, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J5956
RES, THICK FILM, 43K2, 1%, 0.25W, 1206, REEL; Resistance:43.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 43K2, 1%, 0.25W, 1206, REEL; Resistance:43.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Res, Thick Film, 43K2, 1%, 0.25W, 1206; Resistance Vishay - 92B7887 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 43K2, 1%, 0.25W, 1206; Resistance Vishay
92B7887
Res, Thick Film, 43K2, 1%, 0.25W, 1206; Resistance Vishay 92B7887
RES, THICK FILM, 43K2, 1%, 0.25W, 1206; Resistance:43.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 43K2, 1%, 0.25W, 1206; Resistance:43.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW120643K2FKTACT-ND CRCW120643K2FKTA 07J5956
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/4watt 43.2Kohms 1% Res, Thick Film, 43K2, 1%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-1614971-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.3 ohms
View Details
2 suppliers
Adjustable Resistors - 1617577 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details