Vishay Precision Group CRCW120643K2FKEA CRCW120643K2FKEA

Description
CRCW120643K2FKEA
Request a Quote Datasheet
Description
CRCW120643K2FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW120643K2FKEA - CRCW120643K2FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW120643K2FKEA
CRCW120643K2FKEA
CRCW120643K2FKEA CRCW120643K2FKEA
CRCW120643K2FKEA

CRCW120643K2FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-43.2KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-43.2KFTR-ND
Chip Resistor - Surface Mount 541-43.2KFTR-ND
43.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

43.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-43.2KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-43.2KFCT-ND
Chip Resistor - Surface Mount 541-43.2KFCT-ND
43.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

43.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-43.2KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-43.2KFDKR-ND
Chip Resistor - Surface Mount 541-43.2KFDKR-ND
43.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

43.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 43K2, 1%, 0.25W, 1206; Resistance Vishay - 53K2404 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 43K2, 1%, 0.25W, 1206; Resistance Vishay
53K2404
Res, Thick Film, 43K2, 1%, 0.25W, 1206; Resistance Vishay 53K2404
RES, THICK FILM, 43K2, 1%, 0.25W, 1206; Resistance:43.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 43K2, 1%, 0.25W, 1206; Resistance:43.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 43K2, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K5060 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 43K2, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K5060
Res, Thick Film, 43K2, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K5060
RES, THICK FILM, 43K2, 1%, 0.25W, 1206, REEL; Resistance:43.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 43K2, 1%, 0.25W, 1206, REEL; Resistance:43.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW120643K2FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW120643K2FKEA
Resistors - Chip Resistor - Surface Mount CRCW120643K2FKEA
RES SMD 43.2K OHM 1% 1/4W 1206

RES SMD 43.2K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW120643K2FKEA 541-43.2KFTR-ND 53K2404 CRCW120643K2FKEA
Product Name CRCW120643K2FKEA Chip Resistor - Surface Mount Res, Thick Film, 43K2, 1%, 0.25W, 1206; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 (3216 Metric)
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R220JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details