Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 43 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay CRCW120643K0FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 43 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 43 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 43 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 24W4352 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 43 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
24W4352
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 43 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 24W4352
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 43 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 43 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 43 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 28W4408 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 43 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
28W4408
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 43 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 28W4408
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 43 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 43 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24W4352
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 43 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 16200 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details