Vishay Precision Group Surface Mount Resistors CRCW1206432RFKEA

Description
Vishay CRCW1206432RFKEA
Request a Quote Datasheet
Description
Vishay CRCW1206432RFKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6792134 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792134
Surface Mount Resistors 6792134
Vishay CRCW1206432RFKEA

Vishay CRCW1206432RFKEA

Supplier's Site
Surface Mount Resistors - 6792134P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792134P
Surface Mount Resistors 6792134P
Vishay CRCW1206432RFKEA

Vishay CRCW1206432RFKEA

Supplier's Site
Surface Mount Resistors - 1694908 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694908
Surface Mount Resistors 1694908
Vishay CRCW1206432RFKEA

Vishay CRCW1206432RFKEA

Supplier's Site
Thick Film Chip ResistorSeries:CRCW; Resistance:432ohm; Resistance Tolerance:+/- 1%; Power Rating:... - CRCW1206432RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:432ohm; Resistance Tolerance:+/- 1%; Power Rating:...
CRCW1206432RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:432ohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW1206432RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:432ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:432ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Supplier's Site
Chip Resistor - Surface Mount - 541-432FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-432FCT-ND
Chip Resistor - Surface Mount 541-432FCT-ND
432 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

432 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-432FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-432FTR-ND
Chip Resistor - Surface Mount 541-432FTR-ND
432 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

432 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-432FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-432FDKR-ND
Chip Resistor - Surface Mount 541-432FDKR-ND
432 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

432 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 432R, 1%, 0.25W, 1206; Resistance Vishay - 53K2409 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 432R, 1%, 0.25W, 1206; Resistance Vishay
53K2409
Res, Thick Film, 432R, 1%, 0.25W, 1206; Resistance Vishay 53K2409
RES, THICK FILM, 432R, 1%, 0.25W, 1206; Resistance:432ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 432R, 1%, 0.25W, 1206; Resistance:432ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 432R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K5066 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 432R, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K5066
Res, Thick Film, 432R, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K5066
RES, THICK FILM, 432R, 1%, 0.25W, 1206, REEL; Resistance:432ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 432R, 1%, 0.25W, 1206, REEL; Resistance:432ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW1206432RFKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW1206432RFKEA
Resistors - Chip Resistor - Surface Mount CRCW1206432RFKEA
RES SMD 432 OHM 1% 1/4W 1206

RES SMD 432 OHM 1% 1/4W 1206

Supplier's Site
RES SMD 432 OHM 1% 1/4W 1206 - 873-CRCW1206432RFKEA - Utmel Electronic Limited
Hong Kong, China
RES SMD 432 OHM 1% 1/4W 1206
873-CRCW1206432RFKEA
RES SMD 432 OHM 1% 1/4W 1206 873-CRCW1206432RFKEA
RES SMD 432 OHM 1% 1/4W 1206

RES SMD 432 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 6792134 6792134P CRCW1206432RFKEA 541-432FCT-ND 53K2409 42K5066 CRCW1206432RFKEA 873-CRCW1206432RFKEA
Product Name Surface Mount Resistors Surface Mount Resistors Thick Film Chip ResistorSeries:CRCW; Resistance:432ohm; Resistance Tolerance:+/- 1%; Power Rating:... Chip Resistor - Surface Mount Res, Thick Film, 432R, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 432R, 1%, 0.25W, 1206, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount RES SMD 432 OHM 1% 1/4W 1206
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric] 1206; 1206 (3216 Metric) Surface Mount Technology (SMT / SMD); 1206
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Resistance Range 432 ohms 432 ohms 432 ohms 432 ohms 432 ohms 432 ohms 432 ohms
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data